Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393769-6 |
Product Weight | 40g, 1.41oz |
---|---|
Contact Current Class | 2 – 5A, 16A |
Contact Material | Ag |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 3A |
Product Length | .949in, 24.1mm |
Product Width | .736in, 18.7mm |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 30.2mm, 1.189in |
Coil Power Rating DC | 85mW |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Coil Resistance | 5000Ω |
Coil Power Rating Class | 0 – 100mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -55 – 75°C |
Environmental Category of Protection | RTIII |
Electromechanical Relay DPDT 3A 5KOhm Plug-In | Avnet America |
Industrial Relays DPDT 2A 100VDC 5KOhm GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393769-6?
Additional datasheets, footprints and schematics for 1393769-6 are listed on our Part Details page. You can also find images and similar parts to 1393769-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393769-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393769-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393769-6 fall under?
The 1393769-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393769-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393769-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393769-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393769-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1393769-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393769-6 often in real-time on the comparison pages.
What if I can't find stock of 1393769-6?
You can fill out our help required form which you can use to request a quote for 1393769-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.