1393768-7 Relays by TE Connectivity

R10-E6X2-V185=R10

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393768-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.82

Distributor Stock
Logo for Newark
Newark
from US$47.75
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$35.82
-
Buy Now
Logo for Sager
Sager
from US$50.60
-
Buy Now

Specifications

Product Weight 40g, 1.41oz
Terminal Type Plug-In, Solder
Contact Number of Poles 2
Contact Current Rating (Max) 5A
Contact Arrangement 2 Form C (CO)
Contact Material AgCdO
Contact Current Class 5 – 10A, 16A
Product Length .949in, 24.1mm
Product Width 18.7mm, .736in
Length Class (Mechanical) 20 – 25mm
Product Height 1.189in, 30.2mm
Height Class (Mechanical) 30 – 40mm
Width Class (Mechanical) 16 – 20mm
Insulation Initial Dielectric Between Contacts & Coil 1000Vrms, 1000V
Contact Limiting Short-Time Current 5A
Contact Switching Load (Min) 300mA @ 12V
Insulation Initial Resistance 10000MΩ
Contact Limiting Breaking Current 5A
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Actuating System DC
Contact Limiting Continuous Current 5A
Coil Resistance 185Ω
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 500Vrms
Coil Special Features Sensitive Version
Contact Limiting Making Current 5A
Contact Voltage Rating 120VAC
Coil Power Rating DC 900mW
Coil Magnetic System Monostable, DC
Coil Voltage Rating 12VDC
Coil Power Rating Class 800 – 1000mW
Relay Mounting Type Socket, Side Mounting Plate
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 75°C, 167°F
Environmental Ambient Temperature Class 70 – 85°C
Environmental Category of Protection RTI
Operating Temperature Range -55 – 75°C

Alternative Descriptions

Industrial Relays Dpdt 5A 12Vdc 185Ohm Gen |Amp Te Connectivity 1393768-7 | Newark Electronics
Electromechanical Relay DPDT 5A 12VDC 185Ohm Plug-In | Avnet America
Industrial Relays DPDT 5A 12VDC 185Ohm GEN PURPOSE RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393768-7?

Additional datasheets, footprints and schematics for 1393768-7 are listed on our Part Details page. You can also find images and similar parts to 1393768-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393768-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393768-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393768-7 fall under?

The 1393768-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393768-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393768-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393768-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393768-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1393768-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393768-7 often in real-time on the comparison pages.

What if I can't find stock of 1393768-7?

You can fill out our help required form which you can use to request a quote for 1393768-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay