Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23612A211A76,
V23612A 211A 76, A12971-000, AMP-0-1393757-9 |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Beryllium Copper |
Cable Connector Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Phosphorous |
RF Connector Center Contact Material | Beryllium Copper |
Accepts Cable Diameter (Max) | 3.6mm, .142in |
RF Connector Mated Outer Diameter (Approximate) | .425in, 10.8mm |
Impedance | 75Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 8GHz |
Dielectric Material | PEEK |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 100 |
RF Interface | DIN 1.6/5.6 Connectors |
Sealable | No |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Cable Type | 02Y (St)CY 0.45/2.0 |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn 1.6/5.6 PL 75Ohm IDT RA Cable Mount | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1393757-9?
Additional datasheets, footprints and schematics for 1393757-9 are listed on our Part Details page. You can also find images and similar parts to 1393757-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393757-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393757-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393757-9 fall under?
The 1393757-9 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393757-9 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393757-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393757-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393757-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1393757-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393757-9 often in real-time on the comparison pages.
What if I can't find stock of 1393757-9?
You can fill out our help required form which you can use to request a quote for 1393757-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.