1393738-5 D-Shaped Connectors by TE Connectivity

V42254A6000G150=SUB D GEHAEUSE

Status: Active
Series: -
RoHS: Unknown
Aliases: V42254A6000G150
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.71

Distributor Stock
Logo for Farnell
Farnell
from US$9.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.63
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.42
-
Buy Now
Logo for Boersig
Boersig
from US$11.27
-
Buy Now
Logo for Sager
Sager
from US$14.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Clamp Material Thermoplastic with Shielding Plates
Color Gray
Shield Plating Material Nickel over Copper
Shield Plating Finish Bright
Cable Exit Angle 37.5
Cable Clamp Type Two-Piece RFI/EMI Shield
Number of Positions 50
Cable Insulation Diameter .394 – .587in, 10 – 14.9mm
Screw & Hole Thread Size 14702
Comment Knurled screws, cable bushing (grommet) and contact tube must be ordered separately.
Packaging Method Box & Tray, Tray
Packaging Quantity 15
Slide Latch Without
Accessory Type Backshell
Connector & Contact Terminates To Wire & Cable
Shell Size 5
Grommets Without
Shielded Yes
Product Type Backshell/Cable Clamp

Alternative Descriptions

V42254A6000G150=Sub D Gehaeuse |Te Connectivity 1393738-5 | Newark Electronics
Connector Accessories Cable Clamp | Avnet America
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393738-5?

Additional datasheets, footprints and schematics for 1393738-5 are listed on our Part Details page. You can also find images and similar parts to 1393738-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393738-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393738-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393738-5 fall under?

The 1393738-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 1393738-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393738-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393738-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393738-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Farnell have stock available or on a lead time for 1393738-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393738-5 often in real-time on the comparison pages.

What if I can't find stock of 1393738-5?

You can fill out our help required form which you can use to request a quote for 1393738-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay