Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A41A6,
C42334A 41A 6 |
Prices starting from US$11.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.03
|
98
in stock
|
Buy Now | |
Distrelec
from US$18.89
|
297
in stock
|
Buy Now | |
Rapid Electronics
from US$14.35
|
259
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$21.58
|
-
|
Buy Now | |
Avnet America
from US$11.10
|
-
|
Buy Now | |
element14
from US$22.99
|
-
|
Buy Now | |
Farnell
from US$20.56
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Circuit Application | Signal |
TE Connectivity 12 Poles, DIN 41622 | Distrelec |
DIN 41612 Connectors C42334A 41A 6=RP622 FEDERLEI | Rapid Electronics |
RP622 socket 12 way | RS |
Connector, Din 41612, Plug, 2Row | Newark Electronics |
Conn Rectangular M 12 POS ST Panel Mount | Avnet America |
CONNECTOR, DIN 41612, PLUG, 2ROW | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | - |
Gender | Plug |
Pitch Spacing | - |
No. of Rows | 2 Row |
Rows Loaded | a + b |
Contact Plating | Silver Plated Contacts |
Contact Material | - |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1393725-4?
Additional datasheets, footprints and schematics for 1393725-4 are listed on our Part Details page. You can also find images and similar parts to 1393725-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393725-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393725-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393725-4 fall under?
The 1393725-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393725-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393725-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393725-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393725-4 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for 1393725-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393725-4 often in real-time on the comparison pages.
What if I can't find stock of 1393725-4?
You can fill out our help required form which you can use to request a quote for 1393725-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.