Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A81A30,
C42334A 81A 30 |
Body Style | U Link |
---|---|
Body Plating Material | Gold |
Body Material | Beryllium Copper |
Body Insulation | Without |
Number of Positions | 2 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 75Ω |
Centerline (Pitch) | 30mm, 1.18in |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Comment | With 30 mm centers. |
Packaging Method | Tray |
Packaging Quantity | 50 |
Connector System | Cable-to-Cable |
RF Connector Type | Series 1.6/5.6 mS |
Connector & Contact Terminates To | Wire & Cable |
Coupler Type | A (Screw) |
Sealable | No |
Isolated Ground | No |
Conn 1.6/5.6 Adapter PL/PL 75Ohm ST | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1393681-2?
Additional datasheets, footprints and schematics for 1393681-2 are listed on our Part Details page. You can also find images and similar parts to 1393681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393681-2 fall under?
The 1393681-2 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1393681-2 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393681-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393681-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1393681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393681-2 often in real-time on the comparison pages.
What if I can't find stock of 1393681-2?
You can fill out our help required form which you can use to request a quote for 1393681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.