Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23648A62B4,
V23648A 62B 4 |
Body Style | Straight |
---|---|
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Mating Contact Retention | With |
Contact Type | Socket |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | DIN 41612 M Female Connectors |
Packaging Method | Package |
Packaging Quantity | 100 |
Product Type | Contact Insert |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
V23648A 62B 4=Hs-Buchse Rohs Compliant: Yes |Amp Te Connectivity 1393590-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1393590-5?
Additional datasheets, footprints and schematics for 1393590-5 are listed on our Part Details page. You can also find images and similar parts to 1393590-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393590-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393590-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393590-5 fall under?
The 1393590-5 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1393590-5 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393590-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393590-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393590-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1393590-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393590-5 often in real-time on the comparison pages.
What if I can't find stock of 1393590-5?
You can fill out our help required form which you can use to request a quote for 1393590-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.