1393589-9 Part Information

Details for 1393589-9 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Socket
Contact Retention Within Housing Without
Contact Mating Area Plating Material Gold/Palladium
Contact Orientation Straight
Contact Base Material Brass
Underplate Material Thickness 1.27µm, 50µin
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Current Rating (Max) 20A
Contact Termination Area Plating Material Gold/Palladium
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 1µm
Post Size 3.4mm, .134in
Mating Pin Diameter .134in, 3.4mm
Wire Size 2 – 3mm², 14 – 12AWG
Operating Voltage 48VDC, 48VAC
PCB Mount Retention Without
Mount Type Straight
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
For Use With Female Connectors, Type M Connector
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Board-to-Board
Termination Type Crimp
Operating Temperature Range -55 – 105°C
Wave solder capable to 265°C
Status: Active
Aliases: C42334A347A95, C42334A 347A 95
Product Code: D502
Global Product Line: A87
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • C42334A 347A 95=HS-BUCHSE ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393589-9?

Additional datasheets, footprints and schematics for 1393589-9 are listed in our Part Details tab. You can also find the 1393589-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393589-9 in the Pricing & Inventory tab next to part details. You can view 1393589-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393589-9 fall under?

The 1393589-9 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1393589-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393589-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393589-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393589-9 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1393589-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393589-9 often in real-time on the comparison pages.

What if I can't find stock of 1393589-9?

You can fill out our help required form which you can use to request a quote for 1393589-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1393589-9

Loading...
Loading Results for 1393589-9
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us