Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23535A2200A60,
V23535A2200A 60 |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Low |
Daisy Chain | Without |
Number of Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuZn |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
Contact Mating Area Plating Material | Gold Flash |
コネクタの高さ | 8.9mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 8.9mm, .35in |
Housing Material | PBT GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Center |
Mating Retention Type | Latch |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 80 |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector Type | Header |
製品タイプ | Connector |
Termination Post & Tail Length | .114in, 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
V23535A2200A60,BK-MOD421/422,6 | RS |
WTB CONN, HEADER, 6POS, 2ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings V23535A2200A 60=BKMOD421 HEADE | Sager |
Where can I find additional details, specifications and documents for a 1393586-3?
Additional datasheets, footprints and schematics for 1393586-3 are listed on our Part Details page. You can also find images and similar parts to 1393586-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393586-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393586-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393586-3 fall under?
The 1393586-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393586-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393586-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393586-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393586-3 have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for 1393586-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393586-3 often in real-time on the comparison pages.
What if I can't find stock of 1393586-3?
You can fill out our help required form which you can use to request a quote for 1393586-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.