Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1225C209 |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
1,026
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
48,541
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
44,149
in stock
|
Buy Now | |
element14
from US$6.54
|
9,373
in stock
|
Buy Now | |
Farnell
from US$2.74
|
9,373
in stock
|
Buy Now | |
Distrelec
from US$5.12
|
4,392
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
-
|
Buy Now | |
Avnet America
from US$6.05
|
-
|
Buy Now | |
RS Americas
from US$7.91
|
-
|
Buy Now | |
Boersig
from US$5.44
|
-
|
Buy Now | |
Sager
from US$6.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Post Size | .026in |
Color | Gray |
Number of Positions | 9 |
Performance Level | Level 2 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | PBTP GF |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Boardlock Material | Brass |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.1mm |
Boardlock Plating Material | Tin |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Threaded Insert |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Method | Box |
Packaging Quantity | 100 |
Profile | Eurostyle |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Connector Style | Plug |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounding Straps | With |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Clips | Without |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Standard Conn V23529B1225C209=SUB D | Rapid Electronics |
D SUB CONNECTOR, PLUG, 9POS, 2.74MM | element14 |
TE Connectivity V23529B1225C209 SUB D STIFTLEI D-Sub Standard Connectors V23529B1225C209 SUB D STIFTLEI | Distrelec |
9 Way r/a Eurostyle D Plg, 4-40U Bolts | RS |
Standard D Sub Connector, Amplimite Hd-20 Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant: Yes |Amp Te Connectivity 1393481-5 | Newark Electronics |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
V23529B1225C209=SUB D STIFTLEI, PCB D-Sub Connectors | TE Connectivity 1393481-5 | RS Americas |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1393481-5?
Additional datasheets, footprints and schematics for 1393481-5 are listed on our Part Details page. You can also find images and similar parts to 1393481-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393481-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393481-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393481-5 fall under?
The 1393481-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393481-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393481-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393481-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393481-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for 1393481-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393481-5 often in real-time on the comparison pages.
What if I can't find stock of 1393481-5?
You can fill out our help required form which you can use to request a quote for 1393481-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.