Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M1000Z111 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
12,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
12,177
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
12,177
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
12,177
in stock
|
Buy Now | |
Power and Signal Group
-
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cavity Diameter | 5.4mm, .213in |
Cable Insulation Diameter | .067 – .083in, 1.7 – 2.1mm |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
V23540M1000Z111=Dichttulle Elo |Amp Te Connectivity 1393458-1 | Newark Electronics |
Automotive Conn V23540M1000Z111=DICHTTULLE ELO | Rapid Electronics |
TE Connectivity - AMP Relay V23540M1000Z111%3DDICHTTULLE ELO | Distrelec |
AMP1393458-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | ELO POWER 2.8 Series |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP ELO POWER 2.8 Series Automotive Connectors |
Product Range | ELO POWER 2.8 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1393458-1?
Additional datasheets, footprints and schematics for 1393458-1 are listed on our Part Details page. You can also find images and similar parts to 1393458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393458-1 fall under?
The 1393458-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1393458-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393458-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Power and Signal Group have stock available or on a lead time for 1393458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393458-1 often in real-time on the comparison pages.
What if I can't find stock of 1393458-1?
You can fill out our help required form which you can use to request a quote for 1393458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.