Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M1000Z110 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,670
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
10,460
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
10,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
10,408
in stock
|
Buy Now | |
element14
from US$0.45
|
9,796
in stock
|
Buy Now | |
Farnell
from US$0.30
|
9,796
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Material | Silicone |
Cable Insulation Diameter | .087 – .118in, 2.2 – 3mm |
Cavity Diameter | .142in, 3.6mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors DICHTTULLE F1 | Rapid Electronics |
TE Connectivity - AMP Relay V23540M1000Z110%3DDICHTTULLE (F1 | Distrelec |
Single Wire Seal, Silicone, Brown | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, BROWN | element14 |
Wire seal Red-Brown 2.2-3mm ELO | RS |
Connector Accessories Wire Seal Straight Silicone Rubber Red/Brown | Avnet America |
Wire seal Red-Brown 2.2-3mm ELO | TE Connectivity 1393457-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1393457-4?
Additional datasheets, footprints and schematics for 1393457-4 are listed on our Part Details page. You can also find images and similar parts to 1393457-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393457-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393457-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393457-4 fall under?
The 1393457-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1393457-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393457-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393457-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393457-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1393457-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393457-4 often in real-time on the comparison pages.
What if I can't find stock of 1393457-4?
You can fill out our help required form which you can use to request a quote for 1393457-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.