Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542C1052B300 |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.10
|
8
in stock
|
Buy Now | |
Boersig
from US$5.45
|
1,472
in stock
|
Buy Now | |
TTI Europe
from US$5.02
|
1,110
in stock
|
Buy Now | |
Chip One Stop
from US$5.15
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$5.00
|
-
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
RS Americas
from US$7.63
|
-
|
Buy Now | |
element14
from US$7.41
|
-
|
Buy Now | |
Distrelec
from US$6.90
|
-
|
Buy Now | |
Farnell
from US$7.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 4 |
Number of Positions | 52 |
Mating Tab Width | .63mm, .11in, .025in, 2.8mm |
Height | 47.5mm |
Width | 35.2mm |
Length | 95.8mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 4.3mm, 6.5mm |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 180 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 6.5mm, 4mm, 4.8mm |
Hybrid Connector | Yes |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C |
JPT, MT II 52 way receptacle housing | RS |
Rectangular Power Housing, Plug, Cable | Newark Electronics |
52 Rectangular Connectors - Housings Receptacle Black | Future Electronics |
AMP1393450-5 | Avnet America |
JPT, MT II 52 way receptacle housing | TE Connectivity 1393450-5 | RS Americas |
RECTANGULAR POWER HOUSING, PLUG, CABLE | element14 |
TE Connectivity - AMP Housing V23542C1052B300%3DKABELBAUMST 80 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP ELO Series Power Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (15-Jan-2018) |
Gender | Plug |
No. of Positions | 52Ways |
Where can I find additional details, specifications and documents for a 1393450-5?
Additional datasheets, footprints and schematics for 1393450-5 are listed on our Part Details page. You can also find images and similar parts to 1393450-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393450-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393450-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393450-5 fall under?
The 1393450-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1393450-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393450-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393450-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393450-5 have stock available?
Authorised distributors including Boersig, TTI Europe, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1393450-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393450-5 often in real-time on the comparison pages.
What if I can't find stock of 1393450-5?
You can fill out our help required form which you can use to request a quote for 1393450-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.