Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542C1052B102 |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
382
in stock
|
Buy Now | |
Boersig
from US$3.45
|
646
in stock
|
Buy Now | |
element14
from US$4.61
|
382
in stock
|
Buy Now | |
TTI Europe
from US$5.51
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$6.65
|
16
in stock
|
Buy Now | |
Distrelec
from US$4.18
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.50
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$4.06
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 52 |
Number of Rows | 4 |
Mating Tab Width | .11in, .059in, 1.5mm, 2.8mm |
Width | 45mm, 1.772in |
Height | 33.5mm, 1.319in |
Length | 52mm, 2.047in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.3mm, .169in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Row-to-Row Spacing | .217in, 5.5mm |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
SOCKET, HOUSING, 52WAY | element14 |
V23542C1052B102=52P KABELBAUM | TTI Europe |
Automotive Connectors WHT RCPT CON 52P SIL | Rapid Electronics |
TE Connectivity - AMP Housing V23542C1052B102%3D52P KABELBAUM- | Distrelec |
V23542C1052B102=52P KABELBAUM- | Heilind Electronics |
Connector, Housing, Receptacle, 52 Position | Newark Electronics |
Conn Housing RCP 52 POS Crimp ST Cable Mount | Avnet America |
JPT, MT II Timer 52W receptacle housing | TE Connectivity 1393450-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1393450-3?
Additional datasheets, footprints and schematics for 1393450-3 are listed on our Part Details page. You can also find images and similar parts to 1393450-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393450-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393450-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393450-3 fall under?
The 1393450-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1393450-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393450-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393450-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393450-3 have stock available?
Authorised distributors including Boersig, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 1393450-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393450-3 often in real-time on the comparison pages.
What if I can't find stock of 1393450-3?
You can fill out our help required form which you can use to request a quote for 1393450-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.