Status: | Unknown |
---|---|
Series: | Power Relay F7 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 70A |
Contact Configuration | SPST-NO |
Relay Mounting | Quick Connect |
Relay Terminals | Solder |
Product Range | Power Relay F7 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 268ohm |
Contact Material | Silver |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 70A |
External Depth | 26.2mm |
External Height | 25.2mm |
External Width | 26.2mm |
EC MINI RELAY 24V PLUG-IN | TTI Europe |
Automotive Relay 24VDC 1a 70A 24VDC 268Ohm Ag Alloy, Faston | SOS electronic |
Automotive Relay, Spst-No, 24Vdc, 70A Rohs Compliant: Yes |Te Connectivity 1393304-5 | Newark Electronics |
AUTOMOTIVE RELAY, SPST-NO, 24VDC, 70A | Farnell |
Electromechanical Relay SPST-NO 240A 24VDC 268Ohm Plug-In | Avnet America |
V23134J0056X408-EV-CBOX | Boersig |
Where can I find additional details, specifications and documents for a 1393304-5?
Additional datasheets, footprints and schematics for 1393304-5 are listed on our Part Details page. You can also find images and similar parts to 1393304-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393304-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393304-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393304-5 fall under?
The 1393304-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393304-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393304-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393304-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393304-5 have stock available?
Authorised distributors including TTI Europe, SOS electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1393304-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393304-5 often in real-time on the comparison pages.
What if I can't find stock of 1393304-5?
You can fill out our help required form which you can use to request a quote for 1393304-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.