Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086C1001A403 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.70
|
19
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
48,950
in stock
|
Buy Now | |
element14
from US$3.07
|
39,469
in stock
|
Buy Now | |
Farnell
from US$1.97
|
39,469
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
13,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
2,154
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
2,005
in stock
|
Buy Now | |
Schukat Electronic
from US$0.81
|
375
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,800
in stock
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight | 4g, .141oz |
---|---|
Contact Current Class | 20 – 30 A |
Contact Arrangement | 1 Form C (CO) |
Contact Base Material | AgSnO2 |
Terminal Type | PCB-THT |
Length | .472in, 12mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 10 – 12 mm |
Width | 12.9mm, .508in |
Height | .39in, 9.9mm |
Width Class (Mechanical) | 12 – 16 mm |
Coil Power Rating Class | 500 – 600 mW |
Coil Magnetic System | Monostable, DC |
Current Rating (85°C) | 15A, 20A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating (DC) | 567mW |
Coil Resistance | 254Ω |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Mounting Type | Printed Circuit Board |
Relay Type | Micro Relay K (THT) |
Product Type | Relay |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
AUTO RELAY 12V 20A 1CO THT | TTI Europe |
Relay, Automotive, Spdt, 12Vdc, 30A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 12VDC, 30A | element14 |
Micro Relay K Series 25 A SPDT (1 Form C) 12 V PCB Mount Signal Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPDT 30A 12V 254R | Schukat Electronic |
General Purpose Relays V23086C1001A403 | Rapid Electronics |
TE Connectivity Automotive Relay 1CO 30A DC 12V 254Ohm | Distrelec |
Electromechanical Relay SPDT 40A 12VDC 254Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1393280-6?
Additional datasheets, footprints and schematics for 1393280-6 are listed on our Part Details page. You can also find images and similar parts to 1393280-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393280-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393280-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393280-6 fall under?
The 1393280-6 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393280-6 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393280-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393280-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393280-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1393280-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393280-6 often in real-time on the comparison pages.
What if I can't find stock of 1393280-6?
You can fill out our help required form which you can use to request a quote for 1393280-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.