Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1393258-4,
V23047-A1012-A501 |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.14
|
No stock
|
Buy Now | |
TTI Europe
from US$5.94
|
49,920
in stock
|
Buy Now | |
Future Electronics
from US$7.10
|
4,800
in stock
|
Buy Now | |
RS Americas
from US$9.07
|
1,676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.92
|
971
in stock
|
Buy Now | |
Sager
from US$10.23
|
725
in stock
|
Buy Now | |
Heilind Electronics
from US$10.53
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$10.52
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.53
|
120
in stock
|
Buy Now | |
Conrad
from US$17.19
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$7.48
|
-
|
Buy Now | |
Avnet Asia
from US$8.39
|
-
|
Buy Now | |
Boersig
from US$7.99
|
-
|
Buy Now |
Product Weight | 20g, .705oz |
---|---|
Contact Material | AgNi |
Contact Current Class | 5 – 10A |
Contact Current Rating (Max) | 6A |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Special Features | Single Button, Forcibly Guided |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | 25.5mm, 1in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Product Width | .496in, 12.6mm |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Coil Resistance | 206Ω |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating DC | 699mW |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Contact Limiting Continuous Current | 8A |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Category of Protection | RTIII |
SAFETY RELAY 12V 6A 2CO THT | TTI Europe |
SR2M Series 12 V 6 A DPDT PC Pin PCB Mount Force Guided Contact Relay | Future Electronics |
Relay, E-Mech, DPDT, Cur-Rtg 6A, Ctrl-V 12DC, Vol-Rtg 240/400AC, PCB Mnt, SR2M | TE Connectivity 1393258-4 | RS Americas |
Relay: electromagnetic | Transfer Multisort Elektronik |
Safety Relays V23047-A1012-A501 | Sager |
V23047-A1012-A501 | Heilind Electronics |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIinsulation resistance class (mm): 5 – 8insulation creep current class (mm): 5.5 – 8contact cut-off current (A): 8contact switch-on current (A): 8contact limit current (A): 8contact limit short-time current (A): 8contact numbers of the poles: 2contact special functions: Single button, guided magnetic system: Monostable, DC | Conrad |
Electromechanical Relay DPDT 6A 12VDC 206Ohm Through Hole | Avnet Abacus |
V23047A1012A501 | Boersig |
TE Connectivity - Schrack PCB Safety Relay SR2M, 2CO, 12V, 206Ohm, 6A | Distrelec |
Where can I find additional details, specifications and documents for a 1393258-4?
Additional datasheets, footprints and schematics for 1393258-4 are listed on our Part Details page. You can also find images and similar parts to 1393258-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393258-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393258-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393258-4 fall under?
The 1393258-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393258-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393258-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393258-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393258-4 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Transfer Multisort Elektronik and Sager have stock available or on a lead time for 1393258-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393258-4 often in real-time on the comparison pages.
What if I can't find stock of 1393258-4?
You can fill out our help required form which you can use to request a quote for 1393258-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.