Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393249-9 |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.92
|
6,693
in stock
|
Buy Now | |
element14
from US$4.71
|
1,851
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.92
|
1,338
in stock
|
Buy Now | |
Powell Electronics
from US$5.03
|
976
in stock
|
Buy Now | |
TTI Europe
from US$4.00
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
687
in stock
|
Buy Now | |
Sager
from US$4.26
|
644
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
70
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Boersig
from US$4.95
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Panel Cutout | .44 – .45 (Diameter)in |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 6 – 30seconds |
Pole Configuration | 1 |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 50VDC |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Current Rating | 15A |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Type | Panel Mount |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W58-XB1A4A-15=W58 | Heilind Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A | element14 |
W58-XB1A4A-15 CIRCUIT BREAKER | TTI Europe |
Thermal Circuit Breaker | Newark Electronics |
Circuit Breakers 15A PUSH TO RESET | Sager |
Circuit Breaker Thermal 1Pole 15A 250VAC/50VDC | Avnet America |
W58 Series 15 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
TE Connectivity W58-XB1A4A-15 W58 Thermal Circuit Breake | Distrelec |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393249-9?
Additional datasheets, footprints and schematics for 1393249-9 are listed on our Part Details page. You can also find images and similar parts to 1393249-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393249-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393249-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393249-9 fall under?
The 1393249-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1393249-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393249-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393249-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393249-9 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, Powell Electronics and TTI Europe have stock available or on a lead time for 1393249-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393249-9 often in real-time on the comparison pages.
What if I can't find stock of 1393249-9?
You can fill out our help required form which you can use to request a quote for 1393249-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.