Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393249-7 |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.25
|
1,940
in stock
|
Buy Now | |
Newark Electronics
from US$8.37
|
1,940
in stock
|
Buy Now | |
Rapid Electronics
from US$9.08
|
1,940
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
1,940
in stock
|
Buy Now | |
element14
from US$5.77
|
1,456
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
1,363
in stock
|
Buy Now | |
Heilind Electronics
from US$5.67
|
1,029
in stock
|
Buy Now | |
Sager
from US$4.26
|
890
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.67
|
308
in stock
|
Buy Now | |
Future Electronics
from US$2.84
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.95
|
98
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
Boersig
from US$6.87
|
-
|
Buy Now | |
TTI Europe
from US$5.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .44 – .45 (Diameter)in |
Trip Time at 200% | 6 – 30seconds |
Pole Configuration | 1 |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Current Rating | 10A |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 10A Push To Reset |Amp Te Connectivity 1393249-7 | Newark Electronics |
Circuit Breakers 10A PUSH TO RESET | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W58-XB1A4A-10 | Distrelec |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A | element14 |
Circuit Breaker Therm Push 10A Panel 1 Pole Vol-Rtg 250/50VAC/VDC | TE Connectivity 1393249-7 | RS Americas |
W58-XB1A4A-10=W58 | Heilind Electronics |
W58 Series 10 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit breaker | Transfer Multisort Elektronik |
Circuit Breaker Thermal 1Pole 10A 250VAC/50VDC | Avnet America |
W58-XB1A4A-10 CIRCUIT BREAKER | TTI Europe |
Circuit Breaker Thermal 1Pole 10A 250VAC/50VDC 2-Pin | Avnet Asia |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393249-7?
Additional datasheets, footprints and schematics for 1393249-7 are listed on our Part Details page. You can also find images and similar parts to 1393249-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393249-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393249-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393249-7 fall under?
The 1393249-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1393249-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393249-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393249-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393249-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1393249-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393249-7 often in real-time on the comparison pages.
What if I can't find stock of 1393249-7?
You can fill out our help required form which you can use to request a quote for 1393249-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.