1393248-7 Circuit Breakers by TE Connectivity

W33-S1N1Q-15=W33

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393248-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.92

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$31.10
49
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$54.86
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$27.07
-
Buy Now
Logo for Sager
Sager
from US$35.20
-
Buy Now

Specifications

Rocker Color Black (Opaque)
Earthing Switch Without
Circuit Function Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor
Panel Cutout 22.22 x 44.45mm
Pole Configuration 2
Trip Time at 200% 3 – 33seconds
Panel Thickness .032 – .25in, .81 – 6.35mm
Voltage Rating AC 250VAC
Current Rating 15A
Voltage Rating DC 50VDC
Stamped Marking Type International I/O
Mounting Options Snap-In Panel Mount
Mounting Type Panel Mount
Actuator Type Rocker
Circuit Breaker Style Power Switch
Circuit Breaker Type Thermal
Illumination Type No Light
Product Type Circuit Breaker
Illuminated No
Termination Type 6.35 [.25] Straight Quick Connect Tab

Alternative Descriptions

Circuit Breaker Thermal 2Pole 15A 250VAC/50VDC | Avnet America
Circular Connector, W33 | TE Connectivity 1393248-7 | RS Americas
W33-S1N1Q-15 CIRCUIT BREAKER | TTI Europe
Circuit Breakers 15A 2-P Black Rocker P1 Switch P2 Trip QC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393248-7?

Additional datasheets, footprints and schematics for 1393248-7 are listed on our Part Details page. You can also find images and similar parts to 1393248-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393248-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393248-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393248-7 fall under?

The 1393248-7 is listed under Relays, Contactors & Switches > Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 1393248-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393248-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393248-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393248-7 have stock available?

Authorised distributors including Chip One Stop, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1393248-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393248-7 often in real-time on the comparison pages.

What if I can't find stock of 1393248-7?

You can fill out our help required form which you can use to request a quote for 1393248-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay