1393236-1 Relays by TE Connectivity

V23092A1005A201=SNR

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393236-1,
V23092-A1005-A201
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.86

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.25
198
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.86
12,020
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.46
1,522
in stock
Buy Now
Logo for element14
element14
from US$7.33
946
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.23
527
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.47
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.36
-
Buy Now
Logo for Boersig
Boersig
from US$5.45
-
Buy Now
Logo for Sager
Sager
from US$5.76
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Insulation Special Features Tracking Index of Relay Base PTI250
Product Weight .2116oz, 6g
Contact Current Rating (Max) 6A
Contact Plating Material Gold
Contact Current Class 16A, 5 – 10A
Contact Arrangement 1 Form C (CO)
Terminal Type PCB-THT
Contact Material AgSnO2
Contact Number of Poles 1
Product Width .197in, 5mm
Product Length 28mm
Width Class (Mechanical) 0 – 6mm
Length Class (Mechanical) 25 – 30mm
Coil Voltage Rating 5VDC
Insulation Creepage Between Contact & Coil 8mm, .315in
Insulation Initial Dielectric Between Contacts & Coil 1000V
Coil Resistance 147Ω
Coil Magnetic System Monostable, DC
Contact Switching Load (Min) 100mA @ 12V
Contact Switching Voltage (Max) 400VAC
Coil Power Rating DC 170mW
Contact Voltage Rating 250VAC
Contact Limiting Making Current 10A
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Contact Limiting Continuous Current 10A
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Short-Time Current 6A
Coil Power Rating Class 150 – 200mW
Contact Limiting Breaking Current 6A
Relay Mounting Type Printed Circuit Board
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Power Relay Type Standard
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 185°F, 85°C

Alternative Descriptions

POWER RELAY | TTI Europe
General Purpose Relays V23092A1005A201 | Rapid Electronics
POWER RELAY, SPDT, 5VDC, 6A, THT | element14
Relay: electromagnetic | Transfer Multisort Elektronik
TE Connectivity - Schrack PCB Power Relay SNR 1CO 6A DC 5V 147Ohm | Distrelec
Electromechanical Relay SPDT 10A 5VDC 147Ohm Through Hole | Avnet Abacus
General Purpose Relays V23092A1005A201 Rohs Compliant: Yes |Schrack Te Connectivity 1393236-1 | Newark Electronics
SNR Series 6 A SPDT (1 Form A) 5 VDC PCB Mount General Purpose Power Relay | Future Electronics
General Purpose Relays RELAY PWR SPDT | Sager
Schrack SNR-V23092 Slimline Power PCB Relay -- V23092A1005A201=SNR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393236-1?

Additional datasheets, footprints and schematics for 1393236-1 are listed on our Part Details page. You can also find images and similar parts to 1393236-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393236-1 fall under?

The 1393236-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393236-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393236-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393236-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393236-1 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1393236-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393236-1 often in real-time on the comparison pages.

What if I can't find stock of 1393236-1?

You can fill out our help required form which you can use to request a quote for 1393236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay