1393225-6 Relays by TE Connectivity

RY553024

Status: Active
Series: -
RoHS: Unknown
Aliases: RY553024
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.67
-
Buy Now
Logo for Sager
Sager
from US$2.39
-
Buy Now

Specifications

Product Weight .282oz, 8g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Rating (Max) 8A
Contact Arrangement 1 Form B (NC)
Contact Current Class 5 – 10A, 16A
Contact Number of Poles 1
Contact Material AgSnO2
Terminal Type PCB-THT
Product Height .484in, 12.3mm
Product Length 1.122in, 28.5mm
Product Width 10.1mm, .398in
Insulation Clearance Between Contact & Coil .315in, 8mm
Length Class (Mechanical) 25 – 30mm
Width Class (Mechanical) 10 – 12mm
Height Class (Mechanical) 12 – 13mm
Insulation Clearance Class 5 – 8mm
Contact Limiting Continuous Current 8A
Contact Limiting Breaking Current 8A
Contact Limiting Short-Time Current 8A
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Power Rating DC 245mW
Insulation Creepage Between Contact & Coil 8mm, .315in
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Contact Limiting Making Current 8A
Insulation Creepage Class 5.5 – 8mm
Contact Voltage Rating 250VAC
Coil Resistance 2350Ω
Coil Power Rating Class 200 – 300mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 24VDC
Relay Mounting Type Printed Circuit Board
実装方法 Tube, Box & Tube
Packaging Method Box & Tube, Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTII

Alternative Descriptions

INDUSTRY RELAY | TTI Europe
General Purpose Relays RY553024 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393225-6?

Additional datasheets, footprints and schematics for 1393225-6 are listed on our Part Details page. You can also find images and similar parts to 1393225-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393225-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393225-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393225-6 fall under?

The 1393225-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393225-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393225-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393225-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393225-6 have stock available?

Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 1393225-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393225-6 often in real-time on the comparison pages.

What if I can't find stock of 1393225-6?

You can fill out our help required form which you can use to request a quote for 1393225-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay