Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393222-4 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.11
|
694
in stock
|
Buy Now | |
TTI Europe
from US$2.20
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$3.79
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Farnell
from US$2.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 8A |
Terminal Type | PCB-THT |
Product Length | 28.6mm |
Product Width | 10mm, .394in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 118Ω |
Coil Power Rating DC | 212mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
TE Connectivity - Schrack PCB Power Relay V23061 1NO 8A DC 5V 118Ohm | Distrelec |
POWER RELAY SPST-NO 8A 5VDC | TTI Europe |
General Purpose Relays V23061A1002A302 |Amp Te Connectivity 1393222-4 | Newark Electronics |
General Purpose Relays V23061A1002A302 | Rapid Electronics |
MSR V23061 Series 8 A SPST 5 VDC Through Hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 15A 5VDC 118Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1393222-4?
Additional datasheets, footprints and schematics for 1393222-4 are listed on our Part Details page. You can also find images and similar parts to 1393222-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393222-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393222-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393222-4 fall under?
The 1393222-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393222-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393222-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393222-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393222-4 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1393222-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393222-4 often in real-time on the comparison pages.
What if I can't find stock of 1393222-4?
You can fill out our help required form which you can use to request a quote for 1393222-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.