1393219-6 Relays by TE Connectivity

PE014012

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393219-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.24

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.99
2,154
in stock
Buy Now
Logo for element14
element14
from US$3.94
1,418
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.37
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.05
50
in stock
Buy Now
Logo for Conrad
Conrad
from US$4.83
47
in stock
Buy Now
Logo for Boersig
Boersig
from US$2.42
6
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
104,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.24
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.64
-
Buy Now

Specifications

Product Weight 5g, .1764oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Number of Poles 1
Contact Current Rating (Max) 5A
Terminal Type PCB-THT
Contact Current Class 16A, 5 – 10A
Contact Arrangement 1 Form C (CO)
Contact Material AgNi90/10
Product Width .394in, 10mm
Insulation Clearance Between Contact & Coil 3.2mm, .126in
Product Height .394in, 10mm
Width Class (Mechanical) 8 – 10mm
Height Class (Mechanical) 9 – 10mm
Length Class (Mechanical) 16 – 20mm
Product Length .787in, 20mm
Insulation Clearance Class 2.5 – 4mm
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 12VDC
Coil Power Rating DC 210mW
Insulation Creepage Class 3 – 5.5mm
Insulation Creepage Between Contact & Coil .157in, 4mm
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Power Rating Class 200 – 300mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Resistance 685Ω
Coil Magnetic System Monostable, DC
Relay Mounting Type Printed Circuit Board
Packaging Method Carton
実装方法 Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°C, 185°F

Alternative Descriptions

TE Connectivity - Schrack PCB Power Relay PE 1CO 5A DC 12V 685Ohm | Distrelec
RELAY, SPDT, 240VAC, 5A | element14
POWER RELAY, SPDT, 240VAC, 5A | Farnell
Applications: Industrial electronics, white goods, measure/control/regulate.. | Conrad
Electromechanical Relay SPDT 5A 12VDC 685Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393219-6?

Additional datasheets, footprints and schematics for 1393219-6 are listed on our Part Details page. You can also find images and similar parts to 1393219-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393219-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393219-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393219-6 fall under?

The 1393219-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393219-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393219-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393219-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393219-6 have stock available?

Authorised distributors including Distrelec, element14, Chip One Stop, Farnell and Conrad have stock available or on a lead time for 1393219-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393219-6 often in real-time on the comparison pages.

What if I can't find stock of 1393219-6?

You can fill out our help required form which you can use to request a quote for 1393219-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay