1393219-3 Relays by TE Connectivity

PE014005

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393219-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.48
501
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.35
94,118
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.52
16,050
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.15
8,296
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.81
6,487
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.60
6,314
in stock
Buy Now
Logo for element14
element14
from US$3.29
5,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.81
1,513
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.19
878
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$1.45
529
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.13
119
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.76
119
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.71
119
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
56,975
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.58
-
Buy Now
Logo for Boersig
Boersig
from US$2.41
-
Buy Now
Logo for Sager
Sager
from US$2.45
-
Buy Now

Specifications

Contact Current Rating (Max) 5A
Contact Current Class 16A, 5 – 10A
Contact Arrangement 1 Form C (CO)
Terminal Type PCB-THT
Contact Number of Poles 1
Contact Material AgNi
Insulation Clearance Class 2.5 – 4mm
Coil Magnetic System Monostable, DC
Insulation Creepage Class 3 – 5.5mm
Coil Resistance 125Ω
Coil Power Rating Class 200 – 300mW
Coil Voltage Rating 5VDC
Contact Voltage Rating 250VAC
Contact Switching Voltage (Max) 400VAC
Coil Power Rating DC 200mW
Relay Mounting Type Printed Circuit Board
実装方法 Carton
Packaging Method Carton
Power Relay Type Standard
Environmental Category of Protection RTII

Alternative Descriptions

PE Series 5 A SPDT 5 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics
POWER RELAY 5V 5A 1CO THT | TTI Europe
TE Connectivity PE014005 SPDT PCB Relay 5VDC 5A | Rapid Electronics
MINIATURE PCB RELAY PE BISTABL SCHRACK PE014005 | Heilind Electronics
Electromechanical Relay SPDT 5A 5VDC 125Ohm Through Hole | Avnet America
RELAY, SPDT, 240VAC, 5A | element14
Relay, General Purpose, SPDT, Through Hole, 5VDC, 5A, 400VAC, PE/Schrack Series | TE Connectivity 1393219-3 | RS Americas
Power Relay 5VDC 1c 5A max.400VAC 125Ohm AgNi, THT | SOS electronic
TE Connectivity - Schrack PCB Power Relay PE 1CO 5A DC 5V 125Ohm | Distrelec
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 1393219-3 | Newark Electronics
POWER RELAY, SPDT, 240VAC, 5A | Farnell
General Purpose Relays SPDT PCB 5A 5VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393219-3?

Additional datasheets, footprints and schematics for 1393219-3 are listed on our Part Details page. You can also find images and similar parts to 1393219-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393219-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393219-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393219-3 fall under?

The 1393219-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393219-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393219-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393219-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393219-3 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for 1393219-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393219-3 often in real-time on the comparison pages.

What if I can't find stock of 1393219-3?

You can fill out our help required form which you can use to request a quote for 1393219-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay