Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 6VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 180ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 6V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
External Depth | 20mm |
External Height | 10.6mm |
External Width | 10mm |
Nom Operating Power | 200mW |
Relay Type | Power |
TE Connectivity - Schrack PCB Power Relay RE 1NO 6A DC 6V 180Ohm | Distrelec |
RE030006 | Boersig |
General Purpose Relays 6 AMP 6VDC SPST NO | Sager |
Power Relay SPST-NO 400VAC 6VDC PC Pin Through Hole Box/Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1393217-2?
Additional datasheets, footprints and schematics for 1393217-2 are listed on our Part Details page. You can also find images and similar parts to 1393217-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393217-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393217-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393217-2 fall under?
The 1393217-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393217-2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393217-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393217-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393217-2 have stock available?
Authorised distributors including element14, Distrelec, Farnell, Boersig and Sager have stock available or on a lead time for 1393217-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393217-2 often in real-time on the comparison pages.
What if I can't find stock of 1393217-2?
You can fill out our help required form which you can use to request a quote for 1393217-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.