Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393215-4 |
Prices starting from US$9.40
Distributor | Stock | ||
---|---|---|---|
element14
from US$13.81
|
953
in stock
|
Buy Now | |
Rapid Electronics
from US$16.59
|
688
in stock
|
Buy Now | |
Distrelec
from US$14.62
|
688
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.40
|
305
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
TTI Europe
from US$13.04
|
-
|
Buy Now | |
Sager
from US$24.23
|
-
|
Buy Now | |
Farnell
from US$16.29
|
-
|
Buy Now |
Contact Current Class | 0 – 2A, 2 – 5A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi0.15 |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Coil Power Rating Class | 400 – 500mW |
Coil Resistance | 330Ω |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 440mW |
Coil Special Features | UL Coil Insulation Class B |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
RELAY, SPDT, 250VAC, 5A | element14 |
TE Connectivity V23057-A0002-A101 | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power Relay SPDT-NO/NC 400VAC 12VDC Through Hole Box/Tube | Avnet Abacus |
POWER RELAY 12V 8A 1CO THT | TTI Europe |
Industrial Relays SPDT 1 C/O 12vdc | Sager |
Where can I find additional details, specifications and documents for a 1393215-4?
Additional datasheets, footprints and schematics for 1393215-4 are listed on our Part Details page. You can also find images and similar parts to 1393215-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393215-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393215-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393215-4 fall under?
The 1393215-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393215-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393215-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393215-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393215-4 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 1393215-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393215-4 often in real-time on the comparison pages.
What if I can't find stock of 1393215-4?
You can fill out our help required form which you can use to request a quote for 1393215-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.