Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1393215-1,
V23057A 1A101 |
Prices starting from US$14.83
Contact Material | AgNi0.15 |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Coil Power Rating DC | 450mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 6VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
POWER RELAY, SPDT, 8A, 250VAC, TH | element14 |
V23057-A0001-A101 |Amp Te Connectivity 1393215-1 | Newark Electronics |
Electromechanical Relay SPDT 15A 6VDC 80Ohm Through Hole | Avnet America |
POWER RELAY 6V 5A CO THT | TTI Europe |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 1393215-1?
Additional datasheets, footprints and schematics for 1393215-1 are listed on our Part Details page. You can also find images and similar parts to 1393215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393215-1 fall under?
The 1393215-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393215-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393215-1 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 1393215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393215-1 often in real-time on the comparison pages.
What if I can't find stock of 1393215-1?
You can fill out our help required form which you can use to request a quote for 1393215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.