Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
T92-S7D12 12,
1393212-8, T 92S 7D 1212 |
Prices starting from US$8.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.05
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$13.22
|
13,276
in stock
|
Buy Now | |
Chip One Stop
from US$9.38
|
13,276
in stock
|
Buy Now | |
Heilind Electronics
from US$19.76
|
1,845
in stock
|
Buy Now | |
Sager
from US$15.34
|
1,414
in stock
|
Buy Now | |
Future Electronics
from US$9.56
|
681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.76
|
430
in stock
|
Buy Now | |
TTI Europe
from US$8.99
|
390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.24
|
93
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,920
in stock
|
Buy Now | |
Avnet America
-
|
139
in stock
|
Buy Now | |
Avnet Asia
from US$12.69
|
-
|
Buy Now | |
Boersig
from US$18.30
|
-
|
Buy Now | |
Farnell
from US$26.31
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form A (NO) |
Contact Current Rating (Max) | 30A |
Contact Material | AgCdO |
Contact Current Class | 16A, 20 – 30A |
Product Height | 30.7mm, 1.209in |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 50 – 60mm |
Product Width | 1.359in, 34.5mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Product Length | 2.059in, 52.3mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 86Ω |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package, Tray |
Packaging Method | Package, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
General Purpose Relays DPST-NO PC MT 12VDC | Rapid Electronics |
T92S7D12-12 | Heilind Electronics |
T92 Series 30 A DPST (2 Form A) 12 VDC General Purpose Power Relay | Future Electronics |
POWER RELAY 12V 30A 2NO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Potter & Brumfield PCB Power Relay T92 2NO 40A DC 12V 86Ohm | Distrelec |
Electromechanical Relay DPST-NO 30A 12VDC 86Ohm Through Hole | Avnet Abacus |
Electromechanical Relay DPST-NO 40A 12VDC 86Ohm Through Hole | Avnet Asia |
Where can I find additional details, specifications and documents for a 1393212-8?
Additional datasheets, footprints and schematics for 1393212-8 are listed on our Part Details page. You can also find images and similar parts to 1393212-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393212-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393212-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393212-8 fall under?
The 1393212-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393212-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393212-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393212-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393212-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Sager and Future Electronics have stock available or on a lead time for 1393212-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393212-8 often in real-time on the comparison pages.
What if I can't find stock of 1393212-8?
You can fill out our help required form which you can use to request a quote for 1393212-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.