Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-B0005-B101,
V23148B 5B101, V23148-B 5-B101 |
Contact Number of Poles | 1 |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 7A |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 1.5 – 3mm |
Coil Power Rating DC | 450mW |
Contact Voltage Rating | 250VAC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPST-NO 12A 12VDC 119Ohm Through Hole | Avnet America |
Relay, V23148-B0005-B101 | TE Connectivity 1393204-8 | RS Americas |
INDUSTRIAL MINIATURE RELAY | TTI Europe |
General Purpose Relays V23148-B0005-B101 | Sager |
Where can I find additional details, specifications and documents for a 1393204-8?
Additional datasheets, footprints and schematics for 1393204-8 are listed on our Part Details page. You can also find images and similar parts to 1393204-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393204-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393204-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393204-8 fall under?
The 1393204-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393204-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393204-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393204-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393204-8 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1393204-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393204-8 often in real-time on the comparison pages.
What if I can't find stock of 1393204-8?
You can fill out our help required form which you can use to request a quote for 1393204-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.