Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-A0005-B101,
V23148A 5B101, V23148-A 5-B101 |
Product Weight | 9.5g, .335oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 7A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Length Class (Mechanical) | 20 – 25mm |
Product Width | .638in, 16.21mm |
Width Class (Mechanical) | 16 – 20mm |
Product Height | .587in, 14.9mm |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | .834in, 21.2mm |
Insulation Clearance Between Contact & Coil | 2.5mm, .098in |
Insulation Creepage Between Contact & Coil | .098in, 2.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Contact Limiting Making Current | 12A |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 1.5 – 3mm |
Contact Limiting Breaking Current | 7A |
Contact Limiting Continuous Current | 7A |
Contact Voltage Rating | 250VAC |
Contact Limiting Short-Time Current | 7A |
Coil Resistance | 320Ω |
Coil Power Rating DC | 450mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
V23148-A0005-B101 |Amp Te Connectivity 1393203-9 | Newark Electronics |
Electromechanical Relay SPST-NO 12A 12VDC 320Ohm Through Hole | Avnet America |
Relay, V23148-A0005-B101 | TE Connectivity 1393203-9 | RS Americas |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays V23148-A0005-B101 | Sager |
Where can I find additional details, specifications and documents for a 1393203-9?
Additional datasheets, footprints and schematics for 1393203-9 are listed on our Part Details page. You can also find images and similar parts to 1393203-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393203-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393203-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393203-9 fall under?
The 1393203-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393203-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393203-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393203-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393203-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1393203-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393203-9 often in real-time on the comparison pages.
What if I can't find stock of 1393203-9?
You can fill out our help required form which you can use to request a quote for 1393203-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.