1393154-8 Relays by TE Connectivity

PT371615

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393154-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.65

Distributor Stock
Logo for Farnell
Farnell
from US$7.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.02
-
Buy Now
Logo for Sager
Sager
from US$5.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Special Features 5000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight 1.058oz, 30g
Contact Current Class 5 – 10A, 10 – 20A
Terminal Type PCB-THT
Contact Number of Poles 3
Contact Material AgNi90/10
Contact Current Rating (Max) 10A
Contact Arrangement 3 Form C (3 CO)
Product Height 1.18in, 30mm
Dimensions (L x W x H) (Approximate) 1.102 x .886 x 1.181in, 28 x 22.5 x 30mm
Insulation Clearance Between Contact & Coil 3mm
Height Class (Mechanical) 25 – 30mm
Product Width .886in, 22.5mm
Product Length 28mm, 1.102in
Insulation Clearance Class 2.5 – 4mm
Length Class (Mechanical) 25 – 30mm
Width Class (Mechanical) 20 – 25mm
Contact Limiting Making Current 20A
Contact Switching Load (Min) 10mA @ 12V
Coil Power Rating Class .5 – 1VA
Coil Special Features UL Coil Insulation Class F
Coil Power Rating AC .86VA, 1VA
Contact Limiting Breaking Current 10A
Coil Magnetic System Monostable, AC
Insulation Initial Dielectric Between Contacts & Coil 2500V, 1200Vrms
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Insulation Creepage Between Contact & Coil .157in, 4mm
Contact Limiting Short-Time Current 300A
Coil Resistance 4845Ω
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Insulation Creepage Class 3 – 5.5mm
Contact Switching Voltage (Max) 400VAC
Contact Voltage Rating 240VAC
Coil Voltage Rating 115VAC
Relay Mounting Type Printed Circuit Board
実装方法 Carton & Tube
Packaging Method Carton & Tube
Power Relay Type Industrial Panel Plug-In
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -40 – 70°C

Alternative Descriptions

Pt371615 |Schrack Te Connectivity 1393154-8 | Newark Electronics
Electromechanical Relay 3PDT 20A 115VAC 4.845KOhm Through Hole | Avnet America
INDUSTRY RELAY | TTI Europe
Industrial Relays PT371615 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393154-8?

Additional datasheets, footprints and schematics for 1393154-8 are listed on our Part Details page. You can also find images and similar parts to 1393154-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393154-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393154-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393154-8 fall under?

The 1393154-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393154-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393154-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393154-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393154-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1393154-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393154-8 often in real-time on the comparison pages.

What if I can't find stock of 1393154-8?

You can fill out our help required form which you can use to request a quote for 1393154-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay