Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393143-7 |
Prices starting from US$5.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.44
|
524
in stock
|
Buy Now | |
Sager
from US$7.41
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.44
|
174
in stock
|
Buy Now | |
Distrelec
from US$13.33
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
-
|
Buy Now | |
Future Electronics
from US$7.56
|
-
|
Buy Now | |
Avnet America
from US$6.77
|
-
|
Buy Now | |
RS Americas
from US$5.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | Without |
Terminal Length | 5.33mm, .21in |
Contact Plating Material | Tin |
Contact Base Material | Spring Brass |
Socket Type | Track Mount |
Mounting Type | Rail, Panel |
For Use With | KRPA Relays |
Product Type | Socket |
Terminal Configuration | Screw |
Accessory Type | Socket |
Number of Pins | 11 |
27E123 RELAY SOCKET,KRPA,11P SCRW TRM,PNL OR TRACK MT | Heilind Electronics |
Relay Sockets & Hardware 11P SOCKET SCREW | Sager |
TE Connectivity Relay Socket, 10A, 300V, Screw Clamp Terminal | Distrelec |
Relay Sockets&hardware 11P Socket Screw |Amp Te Connectivity 1393143-7 | Newark Electronics |
1 thru 3 Pole Relay Socket | Future Electronics |
Conn Relay Socket SKT 11 POS Screw ST Panel Mount | Avnet America |
Relay, Type: Socket, 11 POS, Chassis Mount, Screw Terminal, KRPA Series | TE Connectivity 1393143-7 | RS Americas |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393143-7?
Additional datasheets, footprints and schematics for 1393143-7 are listed on our Part Details page. You can also find images and similar parts to 1393143-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393143-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393143-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393143-7 fall under?
The 1393143-7 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393143-7 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393143-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393143-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393143-7 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Distrelec and Newark Electronics have stock available or on a lead time for 1393143-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393143-7 often in real-time on the comparison pages.
What if I can't find stock of 1393143-7?
You can fill out our help required form which you can use to request a quote for 1393143-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.