Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393143-6 |
Prices starting from US$6.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.45
|
1,183
in stock
|
Buy Now | |
Rapid Electronics
from US$10.58
|
1,183
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
1,183
in stock
|
Buy Now | |
Powell Electronics
from US$8.15
|
202
in stock
|
Buy Now | |
Heilind Electronics
from US$7.63
|
44
in stock
|
Buy Now | |
Distrelec
from US$11.53
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.63
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.41
|
4
in stock
|
Buy Now | |
Future Electronics
from US$6.83
|
-
|
Buy Now | |
Avnet America
from US$6.12
|
-
|
Buy Now | |
Sager
from US$6.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Glass-Filled Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Contact Plating Material | Tin |
Terminal Length | 5.33mm, .21in |
Socket Type | Track Mount |
Mounting Type | Rail, Panel |
For Use With | KRPA Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Screw |
Number of Pins | 8 |
Relay Sockets&hardware Smt 8P Relay&sensr |Amp Te Connectivity 1393143-6 | Newark Electronics |
Relay Sockets&Hardware SMT 8P RELAY&SENSR | Rapid Electronics |
27E122=SOCKET,KRP,8,SCW,PLES | Heilind Electronics |
TE Connectivity Relay Socket, 10A, 300V, Screw Clamp Terminal | Distrelec |
Relay, Type: Socket, Chassis Mount, Screw Terminal, KRPA Series | TE Connectivity 1393143-6 | RS Americas |
ÏKRP Series 1 thru 3 Pole Relay Socket | Future Electronics |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet America |
Relay Sockets & Hardware SMT 8P RELAY & SENSR | Sager |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393143-6?
Additional datasheets, footprints and schematics for 1393143-6 are listed on our Part Details page. You can also find images and similar parts to 1393143-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393143-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393143-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393143-6 fall under?
The 1393143-6 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393143-6 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393143-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393143-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393143-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Powell Electronics and Heilind Electronics have stock available or on a lead time for 1393143-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393143-6 often in real-time on the comparison pages.
What if I can't find stock of 1393143-6?
You can fill out our help required form which you can use to request a quote for 1393143-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.