Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393143-5 |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.43
|
1,006
in stock
|
Buy Now | |
Rapid Electronics
from US$18.20
|
1,006
in stock
|
Buy Now | |
Chip One Stop
from US$8.97
|
1,006
in stock
|
Buy Now | |
Heilind Electronics
from US$12.35
|
139
in stock
|
Buy Now | |
Sager
from US$9.59
|
69
in stock
|
Buy Now | |
Avnet America
from US$8.77
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.35
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$12.32
|
-
|
Buy Now | |
RS Americas
from US$6.32
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Socket Type | Track Mount |
Contact Plating Material | Tin |
Terminal Length | .21in, 5.33mm |
Pole Configuration | 3 |
Mounting Type | Panel, Rail |
For Use With | KUP Relays |
Product Type | Socket |
Terminal Configuration | Screw |
Accessory Type | Socket |
Number of Pins | 11 |
Relay Sockets&Hardware SCRW TERM KUP | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E121%3DSOCKETKUP11SCWPLE | Distrelec |
27E121=SOCKET,KUP,11,SCW,PLE | Heilind Electronics |
Relay Sockets & Hardware SCRW TERM KUP | Sager |
Conn Relay Socket SKT 3 POS Screw ST Panel Mount | Avnet America |
Relay Sockets&hardware Scrw Term Kup |Amp Te Connectivity 1393143-5 | Newark Electronics |
Relay, Socket, 11POS, Chassis Mount, Screw Terminal, KU Series, 27E121 | TE Connectivity 1393143-5 | RS Americas |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1393143-5?
Additional datasheets, footprints and schematics for 1393143-5 are listed on our Part Details page. You can also find images and similar parts to 1393143-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393143-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393143-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393143-5 fall under?
The 1393143-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393143-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393143-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393143-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393143-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Sager have stock available or on a lead time for 1393143-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393143-5 often in real-time on the comparison pages.
What if I can't find stock of 1393143-5?
You can fill out our help required form which you can use to request a quote for 1393143-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.