Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393143-2 |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Pole Configuration | 3 |
Contact Base Material | Spring Brass |
Terminal Length | .21in, 5.33mm |
Socket Type | Chassis Mount |
Contact Plating Material | Tin |
Mounting Type | Hard Mount |
For Use With | KUP Relays |
Terminal Configuration | 4.75 [.187] Quick Connect |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 11 |
Relay Socket, Quick Connect, 1 to 3 Pole, Potter and Brumfield Brand, | TE Connectivity 1393143-2 | RS Americas |
Relay Sockets & Hardware 11P QC SOCKET | Sager |
1 Through 3 Poles 11 Contacts 27E067 Chassic Mount Socket - Nylon | Future Electronics |
Conn Relay Socket SKT 3 POS Solder ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1393143-2?
Additional datasheets, footprints and schematics for 1393143-2 are listed on our Part Details page. You can also find images and similar parts to 1393143-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393143-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393143-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393143-2 fall under?
The 1393143-2 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1393143-2 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393143-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393143-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393143-2 have stock available?
Authorised distributors including RS Americas, Sager, Future Electronics and Avnet America have stock available or on a lead time for 1393143-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393143-2 often in real-time on the comparison pages.
What if I can't find stock of 1393143-2?
You can fill out our help required form which you can use to request a quote for 1393143-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.