Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393118-9 |
Prices starting from US$18.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.69
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$22.18
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$23.06
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$22.20
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$26.14
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.14
|
6
in stock
|
Buy Now | |
Avnet America
from US$18.56
|
-
|
Buy Now | |
Sager
from US$20.97
|
-
|
Buy Now | |
Farnell
from US$25.48
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 3 Form C (CO) |
Contact Material | Ag |
Terminal Type | Quick Connect, Solder |
Contact Number of Poles | 3 |
Contact Current Rating (Max) | 10A |
Product Height | 1.97in, 50mm |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.55in, 38.9mm |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 5A |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Continuous Current | 5A |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
General Purpose Relays Kup-14D11-12=Ku |Amp Te Connectivity 1393118-9 | Newark Electronics |
General Purpose Relays KUP-14D11-12=KU | Rapid Electronics |
TE Connectivity KUP-14D11-12 KU Power/Signal Relay 3 For | Distrelec |
KUP-14D11-12=KU | Heilind Electronics |
Electromechanical Relay 3PDT 5A 12VDC 120Ohm Plain Case | Avnet America |
General Purpose Relays 3PDT 5A 12VDC 120Ohm ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393118-9?
Additional datasheets, footprints and schematics for 1393118-9 are listed on our Part Details page. You can also find images and similar parts to 1393118-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393118-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393118-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393118-9 fall under?
The 1393118-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393118-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393118-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393118-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393118-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1393118-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393118-9 often in real-time on the comparison pages.
What if I can't find stock of 1393118-9?
You can fill out our help required form which you can use to request a quote for 1393118-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.