Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393116-5 |
Prices starting from US$44.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.64
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$53.60
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$55.38
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$54.90
|
20
in stock
|
Buy Now | |
Farnell
from US$100.00
|
16
in stock
|
Buy Now | |
Avnet America
from US$44.69
|
-
|
Buy Now | |
Sager
from US$50.49
|
-
|
Buy Now |
Product Weight | 96g, 3.386oz |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Solder, Quick Connect |
Contact Current Rating (Max) | 10A |
Contact Material | AgCdO |
Product Width | 1.405in, 35.7mm |
Product Length | 1.55in, 38.9mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 54.8mm, 2.157in |
Actuating System | DC |
Coil Special Features | Magnetic Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Resistance | 90Ω |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Initial Resistance | 100MΩ |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Power Rating DC | 1600mW |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 50°C |
Environmental Ambient Temperature (Max) | 50°C, 122°F |
Environmental Category of Protection | RTI |
Industrial Relays Spdt 10A 12Vdc Latch Relay |Amp Te Connectivity 1393116-5 | Newark Electronics |
Industrial Relays SPDT 10A 12VDC LATCH RELAY | Rapid Electronics |
TE Connectivity KUL-5D15D-12 KU Power/Signal Relay 1 For | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPDT 10A 12VDC 90Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 1393116-5?
Additional datasheets, footprints and schematics for 1393116-5 are listed on our Part Details page. You can also find images and similar parts to 1393116-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393116-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393116-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393116-5 fall under?
The 1393116-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393116-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393116-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393116-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393116-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1393116-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393116-5 often in real-time on the comparison pages.
What if I can't find stock of 1393116-5?
You can fill out our help required form which you can use to request a quote for 1393116-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.