Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393102-1 |
Prices starting from US$63.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$153.41
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$75.41
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$70.60
|
21
in stock
|
Buy Now | |
Farnell
from US$136.14
|
17
in stock
|
Buy Now | |
Avnet America
from US$63.21
|
-
|
Buy Now | |
RS Americas
from US$77.29
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Terminal Type | Plug-In |
Contact Material | AgCdO |
Contact Number of Poles | 3 |
Contact Arrangement | 3 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Height | 2in, 50.8mm |
Length Class (Mechanical) | 35 – 40mm |
Product Length | 1.406in, 35.7mm |
Height Class (Mechanical) | 50 – 60mm |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 1000MΩ |
Actuating System | AC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Power Rating AC | 2VA |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 85Ω |
Coil Voltage Rating | 24VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 55°C, 131°F |
Operating Temperature Range | -45 – 55°C |
Environmental Category of Protection | RTI |
Industrial Relays 3PDT 10A 24VAC GEN PURPOSE | Rapid Electronics |
TE Connectivity KRP-14AN-24 KA/KB/KC/KR Power/Signal Rel | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 3PDT 10A 24VAC 85Ohm Socket | Avnet America |
KRP-14AN-24=KA/KB/KC/KR | TE Connectivity 1393102-1 | RS Americas |
Krp-14An-24=Ka/Kb/Kc/Kr |Amp Te Connectivity 1393102-1 | Newark Electronics |
Industrial Relays 3PDT 10A 24VAC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393102-1?
Additional datasheets, footprints and schematics for 1393102-1 are listed on our Part Details page. You can also find images and similar parts to 1393102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393102-1 fall under?
The 1393102-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393102-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393102-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1393102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393102-1 often in real-time on the comparison pages.
What if I can't find stock of 1393102-1?
You can fill out our help required form which you can use to request a quote for 1393102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.