Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1393092-8,
CE0511-000, 1393092-8 |
Prices starting from US$15.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.96
|
No stock
|
Buy Now | |
Rapid Electronics
from US$18.51
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
38
in stock
|
Buy Now | |
Distrelec
from US$27.49
|
38
in stock
|
Buy Now | |
Conrad
from US$41.56
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$19.49
|
-
|
Buy Now | |
Avnet America
from US$15.61
|
-
|
Buy Now | |
element14
from US$18.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.824oz, 80g |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Plug-In |
Contact Arrangement | 3 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Number of Poles | 3 |
Product Height | 57mm, 2.244in |
Insulation Clearance Between Contact & Coil | 2.8mm, .11in |
Product Length | 35.6mm, 1.402in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 35.5mm, 1.398in |
Length Class (Mechanical) | 35 – 40mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Electrical Indicator, UL Coil Insulation Class B |
Coil Power Rating AC | 2.32VA, 1.96VA |
Actuating System | AC |
Coil Resistance | 8300Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 10A |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Switching Load (Min) | 1mA @ .02V |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 2 – 3VA |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Socket |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 122°F, 50°C |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -40 – 50°C |
General Purpose Relays 3FormC 3PDT 3C/O 230VAC | Rapid Electronics |
TE Connectivity Power/Signal Relay, 3 Form C, 3PDT, Mome | Distrelec |
Additional technical information: Type of relay mounting: Socketsealing class: RTIInsulation distance class (mm): 2.5 – 4Insulation creep current class (mm): 3 – 5.5Contact cut-off current (A): 10Contact switch-on current (A): 20Contact limit current (A): 10Contact limit short-time current (A): 10Contact numbers of the poles: 3Magnet system: Monostable, AC | Conrad |
Mt328230 |Amp Te Connectivity 1393092-8 | Newark Electronics |
Electromechanical Relay 3PDT 20A 230VAC 8.3KOhm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 1393092-8?
Additional datasheets, footprints and schematics for 1393092-8 are listed on our Part Details page. You can also find images and similar parts to 1393092-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393092-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393092-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393092-8 fall under?
The 1393092-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393092-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393092-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393092-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393092-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 1393092-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393092-8 often in real-time on the comparison pages.
What if I can't find stock of 1393092-8?
You can fill out our help required form which you can use to request a quote for 1393092-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.