Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393030-4 |
Product Weight | 98g, 3.45oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.276 x 1.437in, 45 x 57.8 x 36.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Input Voltage | 90 – 280VAC |
Output Current (Min) | .1A |
Output Voltage (Max) | 280V |
Output Current Rating | .1 – 25Arms |
Input Voltage Typical | 90 – 280VAC |
Relay Housing Style | Hockey Puck |
Relay Mounting Type | Chassis Mount |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Relay, SSR, Zero-Switching, SPST-NO, Cur-Rtg 25A, Ctrl-V 90-280AC, Vol-Rtg 240V | TE Connectivity 1393030-4 | RS Americas |
Ssr Srs,panel Mnt, 25A,240V Ac - Ac I/P |Amp Te Connectivity 1393030-4 | Newark Electronics |
Relay SSR 15mA 280V AC-IN 25A 280V AC-OUT 4-Pin Hockey puck | Avnet America |
Solid State Relays - Industrial Mount 90-280VACin 25A SS | Sager |
Where can I find additional details, specifications and documents for a 1393030-4?
Additional datasheets, footprints and schematics for 1393030-4 are listed on our Part Details page. You can also find images and similar parts to 1393030-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393030-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393030-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393030-4 fall under?
The 1393030-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393030-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393030-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393030-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393030-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1393030-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393030-4 often in real-time on the comparison pages.
What if I can't find stock of 1393030-4?
You can fill out our help required form which you can use to request a quote for 1393030-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.