Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393028-7 |
Product Weight | 22.1g, .87oz |
---|---|
Case Color | Yellow |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.717 x .406 x 1.004in, 43.6 x 10.3 x 25.5mm |
Input Voltage Typical | 120VAC, 120VDC |
Output Current Rating | 0.05A |
Input Voltage | 90 – 140VDC, 90 – 140VAC |
Output Voltage (Max) | 30V |
Output Current (Min) | 0A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Logic Voltage | 15VDC |
Output Voltage Rating (DC Relays) | 30VDC |
Relay Housing Style | Slimline |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | DC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules SLIM INPUT AC MOD,15V DC LOGIC-120VAC IP | Sager |
Where can I find additional details, specifications and documents for a 1393028-7?
Additional datasheets, footprints and schematics for 1393028-7 are listed on our Part Details page. You can also find images and similar parts to 1393028-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393028-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393028-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393028-7 fall under?
The 1393028-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393028-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393028-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393028-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393028-7 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1393028-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393028-7 often in real-time on the comparison pages.
What if I can't find stock of 1393028-7?
You can fill out our help required form which you can use to request a quote for 1393028-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.