Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393028-4 |
Prices starting from US$14.53
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$18.45
|
664
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
664
in stock
|
Buy Now | |
Distrelec
from US$24.18
|
664
in stock
|
Buy Now | |
Farnell
from US$36.70
|
532
in stock
|
Buy Now | |
Future Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$15.07
|
-
|
Buy Now | |
TTI Europe
from US$14.53
|
-
|
Buy Now | |
Sager
from US$21.28
|
-
|
Buy Now |
Product Weight | 1.38oz, 35g |
---|---|
Case Color | Yellow |
Output Switching | Zero |
Contact Arrangement | 1 Form A (SPST-NO) |
Switch Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.697 x .598 x 1.248in, 43.1 x 15.2 x 31.7mm |
Input Voltage Typical | 120VDC, 120VAC |
Output Voltage Rating (DC Relays) | 30VDC |
Output Voltage (Max) | 30V |
Output Current Rating | 0.05A |
Input Voltage | 90 – 140VDC, 90 – 140VAC |
Logic Voltage | 5VDC |
Output Current (Min) | 0A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Relay Housing Style | Industry Standard |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | No |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 90-140VAC/VDC input 5VDC out yellow | Rapid Electronics |
TE Connectivity INPUT AC MODULE, 5V DC LOGIC-120VAC IP | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
IAC Series 50 mA 5 Vdc 1 Form A (SPST-NO) Solid State IO Module | Future Electronics |
Input/Output Modules 5-Pin | Avnet America |
SOLID STATE RELAY | TTI Europe |
I/O Modules 90-140VAC/VDC input 5VDC out yellow case | Sager |
Where can I find additional details, specifications and documents for a 1393028-4?
Additional datasheets, footprints and schematics for 1393028-4 are listed on our Part Details page. You can also find images and similar parts to 1393028-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393028-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393028-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393028-4 fall under?
The 1393028-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393028-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393028-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393028-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393028-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 1393028-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393028-4 often in real-time on the comparison pages.
What if I can't find stock of 1393028-4?
You can fill out our help required form which you can use to request a quote for 1393028-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.