Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | - |
---|---|
External Height | 342mm |
External Width | 347mm |
External Depth | 305mm |
Product Range | - |
Cabinet, Mobile, With Assorter Boxes X 4 | Newark Electronics |
CABINET, MOBILE, WITH ASSORTER BOXES X 4 | Farnell |
Where can I find additional details, specifications and documents for a 139298?
Additional datasheets, footprints and schematics for 139298 are listed on our Part Details page. You can also find images and similar parts to 139298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 139298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 139298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 139298 fall under?
The 139298 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 139298 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 139298 you can contact the distributor directly for product support, shipping queries etc.
Is the 139298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 139298 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 139298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 139298 often in real-time on the comparison pages.
What if I can't find stock of 139298?
You can fill out our help required form which you can use to request a quote for 139298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.