Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
PCB Mount Orientation | Straight |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 25A |
Mating Contact Retention | Without |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Male Connectors |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Standard DIN |
Cable Type | RG 316 |
Sealable | No |
Connector System | Cable-to-Cable |
Bkhd Jack Type C For Rg316,174 Rohs Compliant: Yes |Amp Te Connectivity 1392020-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1392020-1?
Additional datasheets, footprints and schematics for 1392020-1 are listed on our Part Details page. You can also find images and similar parts to 1392020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1392020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1392020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1392020-1 fall under?
The 1392020-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1392020-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1392020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1392020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1392020-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1392020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1392020-1 often in real-time on the comparison pages.
What if I can't find stock of 1392020-1?
You can fill out our help required form which you can use to request a quote for 1392020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.