Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | 9159 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Kyocera Avx 139159002101116 | Newark Electronics |
9159 Series White 2 Way 3 mm Surface Mount Vertical Plug Connector | Future Electronics |
Conn Wire to Board PL 2 POS 3mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 139159002101116?
Additional datasheets, footprints and schematics for 139159002101116 are listed on our Part Details page. You can also find images and similar parts to 139159002101116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 139159002101116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 139159002101116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 139159002101116 fall under?
The 139159002101116 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 139159002101116 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 139159002101116 you can contact the distributor directly for product support, shipping queries etc.
Is the 139159002101116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 139159002101116 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 139159002101116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 139159002101116 often in real-time on the comparison pages.
What if I can't find stock of 139159002101116?
You can fill out our help required form which you can use to request a quote for 139159002101116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.