Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$328.29
|
No stock
|
Buy Now | |
RS Americas
from US$3.10
|
1,208
in stock
|
Buy Now | |
Newark Electronics
from US$36.00
|
-
|
Buy Now | |
Future Electronics
from US$11.53
|
-
|
Buy Now | |
element14
from US$2.27
|
-
|
Buy Now | |
Carlton-Bates
from US$1.92
|
-
|
Buy Now | |
Sager
from US$3.62
|
-
|
Buy Now | |
Farnell
from US$38.21
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Steel |
Cable Clamp / Clip Colour | - |
External Length | 15.88mm |
Height | - |
Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100 | Newark Electronics |
CABLE CLAMP, STEEL, TIN, 15.88MM L X 9.53MM W, PK100 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Solder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | AA |
Battery Terminals | Solder Tab |
For Use With | AA Batteries |
No. of Cells | 1 |
Termination Method | Solder |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, Screw Mount, 1, Eyelet | Keystone Electronics 139 | RS Americas |
Single AA Cell Aluminum Rugged and Lightweight Battery Holder | Future Electronics |
BATTERY HOLDER | element14 |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 139?
Additional datasheets, footprints and schematics for 139 are listed on our Part Details page. You can also find images and similar parts to 139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 139 fall under?
The 139 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 139 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 139 you can contact the distributor directly for product support, shipping queries etc.
Is the 139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 139 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 139 often in real-time on the comparison pages.
What if I can't find stock of 139?
You can fill out our help required form which you can use to request a quote for 139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.