Status: | Unknown |
---|---|
Series: | 138B Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | 138B Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 22.22mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Conductive Plastic |
Temperature Coefficient | ± 500ppm/°C |
Termination Type | Solder |
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W | element14 |
Potentiometer, 2W, 10K | Newark Electronics |
POTENTIOMETER, 2W, 10K | Farnell |
Where can I find additional details, specifications and documents for a 138B00103B05?
Additional datasheets, footprints and schematics for 138B00103B05 are listed on our Part Details page. You can also find images and similar parts to 138B00103B05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138B00103B05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138B00103B05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138B00103B05 fall under?
The 138B00103B05 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 138B00103B05 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138B00103B05 you can contact the distributor directly for product support, shipping queries etc.
Is the 138B00103B05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138B00103B05 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 138B00103B05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138B00103B05 often in real-time on the comparison pages.
What if I can't find stock of 138B00103B05?
You can fill out our help required form which you can use to request a quote for 138B00103B05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.