Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
138767-000,
4-1191006-5 |
Ferrule Material | Copper Alloy |
---|---|
Color | Olive Drab |
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
インサートのタイプ | Meltable Sealing Ring |
Plating Material | Cadmium Plating over Electroless Nickel |
Cable Bundle Diameter (Max) | .165in, 4.2mm |
Wire Bundle Diameter (Max) | 4.2mm, .165in |
Comment | For routing unshielded primary wires, adapters without drilled stars (DS). |
Product Type | Terminator |
Cable Type | Single, Multi-Conductors Unshielded |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C |
Solder Sleeves&shield Tubing Hexashield |Raychem Te Connectivity 138767-000 | Newark Electronics |
Cable Accessories Sealling Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HEXASHIELD | Sager |
Where can I find additional details, specifications and documents for a 138767-000?
Additional datasheets, footprints and schematics for 138767-000 are listed on our Part Details page. You can also find images and similar parts to 138767-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138767-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138767-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138767-000 fall under?
The 138767-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to 138767-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138767-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 138767-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138767-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 138767-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138767-000 often in real-time on the comparison pages.
What if I can't find stock of 138767-000?
You can fill out our help required form which you can use to request a quote for 138767-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.