Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mini Arduino Video Camera Module NTSC | RS |
Miniature TTL Serial JPEG Camera with NTSC Video | Adafruit Industries 1386 | RS Americas |
Miniature Ttl Serial Jpeg Camera With Ntsc Video |Adafruit 1386 | Newark Electronics |
Adafruit Miniature TTL Serial JPEG Camera with NTSC Video 5V | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Pu, General Purpose |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Where can I find additional details, specifications and documents for a 1386?
Additional datasheets, footprints and schematics for 1386 are listed on our Part Details page. You can also find images and similar parts to 1386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1386 fall under?
The 1386 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1386 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1386 you can contact the distributor directly for product support, shipping queries etc.
Is the 1386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1386 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1386 often in real-time on the comparison pages.
What if I can't find stock of 1386?
You can fill out our help required form which you can use to request a quote for 1386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.